Motorola Solutions, Inc. Service Monitor R2600B

Description
The R2600B is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Duplex Generator 50 MHz Tracking Generator Spectrum Analyzer Terminated RF Wattmeter Programmable Test Memory Signal Strength Meter RF Scan/RF Counter Function Signaling Simulator: Encoder and Decoder General Purpose & Modulation Oscilloscope AM, FM Signal Generator Off-the-Air Sensitive Receiver Graphic Screen Print and Self Calibration RS-232/Serial Printer Interface (Standard) Because of its unique design, the R2600B allows you to perform many complex functions from the same piece of equipment. This “one box” design is particularly helpful in remote sites where use of multiple pieces of heavy equipment are impractical–or impossible. Featuring user-programmable storage locations for fast, easy access to the most frequently used channel information, the Motorola R2600B gives users the flexibility to create customized test set-ups. It also provides digitized displays for storage and printout, “soft keys” and windowing for ease of operation, auto ranging capabilities with both analog/digital readouts and signaling encoding/decoding functions. When the “Cellular Option” is installed, the R-2600B tests cellular personal, portable, transportable and mobile radiotelephones by simulating fixed end (cell-site) signaling. The R2600B is capable of testing in several formats: AMPS, EAMPS, NAMPS, TACS, ETACS, JTACS and NTACS.
Datasheet
Description
The R2600B is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Duplex Generator 50 MHz Tracking Generator Spectrum Analyzer Terminated RF Wattmeter Programmable Test Memory Signal Strength Meter RF Scan/RF Counter Function Signaling Simulator: Encoder and Decoder General Purpose & Modulation Oscilloscope AM, FM Signal Generator Off-the-Air Sensitive Receiver Graphic Screen Print and Self Calibration RS-232/Serial Printer Interface (Standard) Because of its unique design, the R2600B allows you to perform many complex functions from the same piece of equipment. This “one box” design is particularly helpful in remote sites where use of multiple pieces of heavy equipment are impractical–or impossible. Featuring user-programmable storage locations for fast, easy access to the most frequently used channel information, the Motorola R2600B gives users the flexibility to create customized test set-ups. It also provides digitized displays for storage and printout, “soft keys” and windowing for ease of operation, auto ranging capabilities with both analog/digital readouts and signaling encoding/decoding functions. When the “Cellular Option” is installed, the R-2600B tests cellular personal, portable, transportable and mobile radiotelephones by simulating fixed end (cell-site) signaling. The R2600B is capable of testing in several formats: AMPS, EAMPS, NAMPS, TACS, ETACS, JTACS and NTACS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Monitor - R2600B - ValueTronics International, Inc.
Elgin, IL, USA
Service Monitor
R2600B
Service Monitor R2600B
The R2600B is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Duplex Generator 50 MHz Tracking Generator Spectrum Analyzer Terminated RF Wattmeter Programmable Test Memory Signal Strength Meter RF Scan/RF Counter Function Signaling Simulator: Encoder and Decoder General Purpose & Modulation Oscilloscope AM, FM Signal Generator Off-the-Air Sensitive Receiver Graphic Screen Print and Self Calibration RS-232/Serial Printer Interface (Standard) Because of its unique design, the R2600B allows you to perform many complex functions from the same piece of equipment. This “one box” design is particularly helpful in remote sites where use of multiple pieces of heavy equipment are impractical–or impossible. Featuring user-programmable storage locations for fast, easy access to the most frequently used channel information, the Motorola R2600B gives users the flexibility to create customized test set-ups. It also provides digitized displays for storage and printout, “soft keys” and windowing for ease of operation, auto ranging capabilities with both analog/digital readouts and signaling encoding/decoding functions. When the “Cellular Option” is installed, the R-2600B tests cellular personal, portable, transportable and mobile radiotelephones by simulating fixed end (cell-site) signaling. The R2600B is capable of testing in several formats: AMPS, EAMPS, NAMPS, TACS, ETACS, JTACS and NTACS.

The R2600B is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.

Additional Features:

  • Duplex Generator
  • 50 MHz Tracking Generator
  • Spectrum Analyzer
  • Terminated RF Wattmeter
  • Programmable Test Memory
  • Signal Strength Meter
  • RF Scan/RF Counter Function
  • Signaling Simulator: Encoder and Decoder
  • General Purpose & Modulation Oscilloscope
  • AM, FM Signal Generator
  • Off-the-Air Sensitive Receiver
  • Graphic Screen Print and Self Calibration
  • RS-232/Serial Printer Interface (Standard)

Because of its unique design, the R2600B allows you to perform many complex functions from the same piece of equipment. This “one box” design is particularly helpful in remote sites where use of multiple pieces of heavy equipment are impractical–or impossible.

Featuring user-programmable storage locations for fast, easy access to the most frequently used channel information, the Motorola R2600B gives users the flexibility to create customized test set-ups. It also provides digitized displays for storage and printout, “soft keys” and windowing for ease of operation, auto ranging capabilities with both analog/digital readouts and signaling encoding/decoding functions.

When the “Cellular Option” is installed, the R-2600B tests cellular personal, portable, transportable and mobile radiotelephones by simulating fixed end (cell-site) signaling. The R2600B is capable of testing in several formats: AMPS, EAMPS, NAMPS, TACS, ETACS, JTACS and NTACS.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R2600B
Product Name Service Monitor
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details