Motorola Solutions, Inc. Service Monitor R2021D/HS

Description
The R2021D/HS is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Frequency range: 10kHz to 999.9999MHz Resolution: 100Hz Output: 50 ohms; 0.1µV to 1Vrms FM and 0.1µV to 0.4Vrms AM Monitor mode frequency: 1MHz to 999.9999MHz Autoranging CRT display ±10Hz resolution frequency error Input sensitivity: 1.5µV for 10 dB EIA SINAD Spectrum Analyzer: 75 dbm dynamic range HS: High Stability Oscillator The R2021D/HS performs a variety of tests normally associated with these devices: Sensitive Measurement Receiver Spectrum Analyzer Duplex Generator Oscilloscope RF Frequency Counter AC/DC Voltmeter Cable Fault Finder RF Wattmeter Signal Strength Meter Signaling Simulator Sinad & Distortion Meters Sweep Generator DTMF Encode/Decode Printer Port The Motorola R2001D/HS is a versatile, rugged, compact and portable test instrument, designed specifically for the service and monitoring of communications equipment. The use of the R2021D permits keyboard entry of data, graphic CRT displays of data, autoranging scales, fast frequency access, permanent storage of often used frequencies and codes, signaling encode and decode functions as well as reliable, rugged operation that is essential in the field service environment.
Datasheet
Description
The R2021D/HS is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Frequency range: 10kHz to 999.9999MHz Resolution: 100Hz Output: 50 ohms; 0.1µV to 1Vrms FM and 0.1µV to 0.4Vrms AM Monitor mode frequency: 1MHz to 999.9999MHz Autoranging CRT display ±10Hz resolution frequency error Input sensitivity: 1.5µV for 10 dB EIA SINAD Spectrum Analyzer: 75 dbm dynamic range HS: High Stability Oscillator The R2021D/HS performs a variety of tests normally associated with these devices: Sensitive Measurement Receiver Spectrum Analyzer Duplex Generator Oscilloscope RF Frequency Counter AC/DC Voltmeter Cable Fault Finder RF Wattmeter Signal Strength Meter Signaling Simulator Sinad & Distortion Meters Sweep Generator DTMF Encode/Decode Printer Port The Motorola R2001D/HS is a versatile, rugged, compact and portable test instrument, designed specifically for the service and monitoring of communications equipment. The use of the R2021D permits keyboard entry of data, graphic CRT displays of data, autoranging scales, fast frequency access, permanent storage of often used frequencies and codes, signaling encode and decode functions as well as reliable, rugged operation that is essential in the field service environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Monitor - R2021D/HS - ValueTronics International, Inc.
Elgin, IL, USA
Service Monitor
R2021D/HS
Service Monitor R2021D/HS
The R2021D/HS is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Frequency range: 10kHz to 999.9999MHz Resolution: 100Hz Output: 50 ohms; 0.1µV to 1Vrms FM and 0.1µV to 0.4Vrms AM Monitor mode frequency: 1MHz to 999.9999MHz Autoranging CRT display ±10Hz resolution frequency error Input sensitivity: 1.5µV for 10 dB EIA SINAD Spectrum Analyzer: 75 dbm dynamic range HS: High Stability Oscillator The R2021D/HS performs a variety of tests normally associated with these devices: Sensitive Measurement Receiver Spectrum Analyzer Duplex Generator Oscilloscope RF Frequency Counter AC/DC Voltmeter Cable Fault Finder RF Wattmeter Signal Strength Meter Signaling Simulator Sinad & Distortion Meters Sweep Generator DTMF Encode/Decode Printer Port The Motorola R2001D/HS is a versatile, rugged, compact and portable test instrument, designed specifically for the service and monitoring of communications equipment. The use of the R2021D permits keyboard entry of data, graphic CRT displays of data, autoranging scales, fast frequency access, permanent storage of often used frequencies and codes, signaling encode and decode functions as well as reliable, rugged operation that is essential in the field service environment.

The R2021D/HS is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.

Additional Features:

  • Frequency range: 10kHz to 999.9999MHz
  • Resolution: 100Hz
  • Output: 50 ohms; 0.1µV to 1Vrms FM and 0.1µV to 0.4Vrms AM
  • Monitor mode frequency: 1MHz to 999.9999MHz
  • Autoranging CRT display
  • ±10Hz resolution frequency error
  • Input sensitivity: 1.5µV for 10 dB EIA SINAD
  • Spectrum Analyzer: 75 dbm dynamic range
  • HS: High Stability Oscillator

The R2021D/HS performs a variety of tests normally associated with these devices:

  • Sensitive Measurement Receiver
  • Spectrum Analyzer
  • Duplex Generator
  • Oscilloscope
  • RF Frequency Counter
  • AC/DC Voltmeter
  • Cable Fault Finder
  • RF Wattmeter
  • Signal Strength Meter
  • Signaling Simulator
  • Sinad & Distortion Meters
  • Sweep Generator
  • DTMF Encode/Decode
  • Printer Port

The Motorola R2001D/HS is a versatile, rugged, compact and portable test instrument, designed specifically for the service and monitoring of communications equipment. The use of the R2021D permits keyboard entry of data, graphic CRT displays of data, autoranging scales, fast frequency access, permanent storage of often used frequencies and codes, signaling encode and decode functions as well as reliable, rugged operation that is essential in the field service environment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R2021D/HS
Product Name Service Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details