Motorola Solutions, Inc. DC Power Supply R1011B

Description
The R1011B is a 600 Watt DC Power Supply from Motorola. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Output Ranges: 0-20V/0-40V Current Output Ranges: 5A/20A/40A Power: 600W Maximum Range: 108-132 VAC; 50-60 Hz Ripple and Noise: Less than 20mV RMS The Motorola R1011B DC Power Supply provides a highly filtered, voltage regulated and current limited power source for servicing all types of solid state communications equipment, from low power portable receivers to high power mobile transceivers. The output voltage of 0-40V is available in two ranges: 0-20v or 0-40V; and is continuously adjustable in either range. The output current is available in three ranges: 0-5A, 0-20A, or 0-40A; and provides up to 30A continuously or up to 40A intermittently.
Description
The R1011B is a 600 Watt DC Power Supply from Motorola. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Output Ranges: 0-20V/0-40V Current Output Ranges: 5A/20A/40A Power: 600W Maximum Range: 108-132 VAC; 50-60 Hz Ripple and Noise: Less than 20mV RMS The Motorola R1011B DC Power Supply provides a highly filtered, voltage regulated and current limited power source for servicing all types of solid state communications equipment, from low power portable receivers to high power mobile transceivers. The output voltage of 0-40V is available in two ranges: 0-20v or 0-40V; and is continuously adjustable in either range. The output current is available in three ranges: 0-5A, 0-20A, or 0-40A; and provides up to 30A continuously or up to 40A intermittently.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - R1011B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
R1011B
DC Power Supply R1011B
The R1011B is a 600 Watt DC Power Supply from Motorola. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Output Ranges: 0-20V/0-40V Current Output Ranges: 5A/20A/40A Power: 600W Maximum Range: 108-132 VAC; 50-60 Hz Ripple and Noise: Less than 20mV RMS The Motorola R1011B DC Power Supply provides a highly filtered, voltage regulated and current limited power source for servicing all types of solid state communications equipment, from low power portable receivers to high power mobile transceivers. The output voltage of 0-40V is available in two ranges: 0-20v or 0-40V; and is continuously adjustable in either range. The output current is available in three ranges: 0-5A, 0-20A, or 0-40A; and provides up to 30A continuously or up to 40A intermittently.

The R1011B is a 600 Watt DC Power Supply from Motorola. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage Output Ranges: 0-20V/0-40V
  • Current Output Ranges: 5A/20A/40A
  • Power: 600W
  • Maximum Range: 108-132 VAC; 50-60 Hz
  • Ripple and Noise: Less than 20mV RMS

The Motorola R1011B DC Power Supply provides a highly filtered, voltage regulated and current limited power source for servicing all types of solid state communications equipment, from low power portable receivers to high power mobile transceivers. The output voltage of 0-40V is available in two ranges: 0-20v or 0-40V; and is continuously adjustable in either range. The output current is available in three ranges: 0-5A, 0-20A, or 0-40A; and provides up to 30A continuously or up to 40A intermittently.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number R1011B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1236636 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details