MOTOROLA SOLUTIONS, INC.
PCF5274VM166 -- MICROPROCESSORS
Motorola Solutions, Inc.
Microprocessors
PCF5274VM166
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Datasheet
Description
Microprocessor IC -
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors
PCF5274VM166
Supplier's Site
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
PCF5274VM166 |
PCF5274VM166 |
|
Product Name
|
Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; HLQFP
View Details
6 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, Host Processor, Power Architecture™
Package Type
Other; | 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed
1500 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|