Motorola Solutions, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD6N40-001-MO

Description
NFET DPAK 400V 1.1R
Description
NFET DPAK 400V 1.1R

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD6N40-001-MO - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD6N40-001-MO
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD6N40-001-MO
NFET DPAK 400V 1.1R

NFET DPAK 400V 1.1R

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number NTD6N40-001-MO
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

20V 4.3A MOSFET Transistor - 289-AUIRF7304QTR - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers