Motorola Solutions, Inc. DSP (Digital Signal Processors) MSC8101M1250F

Description
Digital Signal Processor, 16-Bit Size, 64-Ext Bit, 62.5MHz PBGA332
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 64-Ext Bit, 62.5MHz PBGA332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSC8101M1250F - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 64-Ext Bit, 62.5MHz PBGA332

Digital Signal Processor, 16-Bit Size, 64-Ext Bit, 62.5MHz PBGA332

Supplier's Site Datasheet
DSP (Digital Signal Processors) - MSC8101M1250F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8101M1250F
DSP (Digital Signal Processors) MSC8101M1250F
DSP, 16 BIT SIZE, 64-EXT BIT, 62

DSP, 16 BIT SIZE, 64-EXT BIT, 62

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSC8101M1250F
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MSC8101M1250F
DSP, 16 BIT SIZE, 64-EXT BIT, 62

DSP, 16 BIT SIZE, 64-EXT BIT, 62

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number MSC8101M1250F MSC8101M1250F MSC8101M1250F
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2173BST-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details