Motorola Solutions, Inc. Microcontrollers MPC566AZP56

Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
Datasheet
Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MPC566AZP56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC566AZP56
Microcontrollers MPC566AZP56
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC566AZP56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC566AZP56
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC566AZP56
IC MCU 32BIT 1MB FLASH 388PBGA

IC MCU 32BIT 1MB FLASH 388PBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MPC566AZP56 MPC566AZP56
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Removed; Obsolete Removed; Obsolete
Clock Speed 56 MHz 56 MHz
RAM 36 KB 36 KB
I/O Ports 56
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details