PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 1MB FLASH 388PBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC565CZP40 | MPC565CZP40 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete |
| Clock Speed | 40 MHz | 40 MHz |
| RAM | 36 KB | 36 KB |
| I/O Ports | 56 |