Motorola Solutions, Inc. Microcontrollers MCF5480CZP166

Description
Coldfire V4E MCF548x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 388-PBGA (27x27)
Description
Coldfire V4E MCF548x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 388-PBGA (27x27)
Datasheet
Datasheet Summary
Powered by GS/AI

The MCF5480CZP166 is a 32-bit microcontroller from the ColdFire V4e family, operating at a frequency of 166 MHz. It features a RISC architecture and is designed for applications requiring efficient processing capabilities. The microcontroller includes an enhanced multiply-accumulate unit, a memory management unit, and a double-precision floating point unit compliant with IEEE-754 standards. This device supports multiple external bus interfaces, including a general-purpose local bus (FlexBus), a dedicated 32-bit DDR SDRAM bus, and a PCI bus compliant with version 2.2 specifications. It integrates substantial communication functionalities, such as two 10/100 Mbps Ethernet controllers, an optional USB 2.0 device module, and multiple serial communication interfaces. The MCF5480CZP166 also includes hardware support for cryptographic functions, enhancing security for applications that require secure data transmission. Additional features comprise a watchdog timer, general-purpose timers, and a phase-locked loop for clock generation. The device operates across a temperature range of -40° to +85° C and requires multiple supply voltages for different functionalities. This microcontroller is suitable for various applications, including industrial control, office automation, and networking devices.

Datasheet Summary
Powered by GS/AI

The MCF5480CZP166 is a 32-bit microcontroller from the ColdFire V4e family, operating at a frequency of 166 MHz. It features a RISC architecture and is designed for applications requiring efficient processing capabilities. The microcontroller includes an enhanced multiply-accumulate unit, a memory management unit, and a double-precision floating point unit compliant with IEEE-754 standards. This device supports multiple external bus interfaces, including a general-purpose local bus (FlexBus), a dedicated 32-bit DDR SDRAM bus, and a PCI bus compliant with version 2.2 specifications. It integrates substantial communication functionalities, such as two 10/100 Mbps Ethernet controllers, an optional USB 2.0 device module, and multiple serial communication interfaces. The MCF5480CZP166 also includes hardware support for cryptographic functions, enhancing security for applications that require secure data transmission. Additional features comprise a watchdog timer, general-purpose timers, and a phase-locked loop for clock generation. The device operates across a temperature range of -40° to +85° C and requires multiple supply voltages for different functionalities. This microcontroller is suitable for various applications, including industrial control, office automation, and networking devices.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF5480CZP166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5480CZP166
Microcontrollers MCF5480CZP166
Coldfire V4E MCF548x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 388-PBGA (27x27)

Coldfire V4E MCF548x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 388-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number MCF5480CZP166
Product Name Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Removed; Obsolete
Clock Speed 166 MHz
RAM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details