Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80
CPU12 - Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 128KB FLASH 80QFP
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9SDG128BMFUR2 | MC9SDG128BMFUR2 | MC9SDG128BMFUR2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | QFP; Other; PQFP80 | QFP; Other; 80-QFP | QFP; Other; 80-QFP |
| Clock Speed | 50 MHz | 50 MHz |