Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PQFP44
S08 S08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 16KB FLASH 44LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08RE16FG | MC9S08RE16FG | MC9S08RE16FG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | QFP; Other; QFP44 | QFP; Other; 44-LQFP | Other; 44-LQFP |
| Clock Speed | 8 MHz | 8 MHz |