Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PDIP28
IC MCU 8BIT 16KB FLASH 28DIP Product overview: MC9S08RD16PE from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RD16PE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 28DIP
S08 S08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 28-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08RD16PE | 685-MC9S08RD16PE | MC9S08RD16PE | MC9S08RD16PE |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | CDIP; Other; DIP28 | Other; Bulk | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) |
| RAM | 1 KB | 1 KB | 1 KB |