Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PQFP32
IC MCU 8BIT 16KB FLASH 32LQFP
S08 S08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08RD16CFJ | MC9S08RD16CFJ | MC9S08RD16CFJ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | QFP; Other; QFP32 | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP |
| Clock Speed | 8 MHz | 8 MHz |