NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-TSSOP
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC74ACT00DTEL | MC74ACT00DTEL |
| Product Name | Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND Gate |
| Logic Family | CMOS | |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 4.5V ~ 5.5V |