Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 4MHz, HCMOS, PDSO20
M68HC08 HC08 Microcontroller IC 8-Bit 2KB (2K x 8) FLASH 20-SSOP
MICROCONTROLLER, 8 BIT, HC08/S08
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HC908RK2CSD | MC68HC908RK2CSD | MC68HC908RK2CSD |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | SOP; SSOP; Other; SSOP20 | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) |