Motorola Solutions, Inc. Microcontrollers MC68HC908MR8CP

Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, HCMOS, PDIP28
Request a Quote
Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, HCMOS, PDIP28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68HC908MR8CP is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a frequency of 8 MHz and features 8 KB of FLASH memory (8K x 8). The device is housed in a 28-pin PDIP package, making it suitable for various applications where space and integration are considerations. The operating voltage range is specified at 5.0 ± 10%, and it supports an operating temperature range of -40 to +85°C. This microcontroller is part of the HC08 family, known for its flexibility and reliability in embedded systems. It is categorized as a stable product, indicating ongoing availability for projects requiring long-term sourcing.

Datasheet Summary
Powered by GS/AI

The MC68HC908MR8CP is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a frequency of 8 MHz and features 8 KB of FLASH memory (8K x 8). The device is housed in a 28-pin PDIP package, making it suitable for various applications where space and integration are considerations. The operating voltage range is specified at 5.0 ± 10%, and it supports an operating temperature range of -40 to +85°C. This microcontroller is part of the HC08 family, known for its flexibility and reliability in embedded systems. It is categorized as a stable product, indicating ongoing availability for projects requiring long-term sourcing.

Suppliers

Company
Product
Description
Supplier Links
 - MC68HC908MR8CP - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, HCMOS, PDIP28

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, HCMOS, PDIP28

Supplier's Site Datasheet
Microcontrollers - MC68HC908MR8CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908MR8CP
Microcontrollers MC68HC908MR8CP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC908MR8CP MC68HC908MR8CP
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active
ROM Type Flash
Package Type CDIP; Other; DIP28 CDIP; Other; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers