M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 28-PDIP
MICROCONTROLLER, 8 BIT, FLASH, H
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HC908GR8CP-MO | MC68HC908GR8CP-MO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 8 MHz | 8 MHz |
| RAM | 0.3840 KB | 384 KB |
| I/O Ports | 21 |