The MC68HC908GR4CP is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a frequency of 8 MHz and features 4 KB of FLASH memory (4K x 8). The device is housed in a 28-pin Dual In-Line Package (PDIP) and is designed to operate within a temperature range of -40°C to +85°C. This microcontroller is suitable for various applications requiring reliable performance in embedded systems. Its specifications make it a viable option for engineers looking for a compact and efficient solution for their projects.
8-Bit MCU, 8.2MHz, FLASH, 28-Pin DIP, Industrial Product overview: MC68HC908GR4CP from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 8.2MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 8.2MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908GR4CP can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, HCMOS, PDIP28
MICROCONTROLLER, 8 BIT, FLASH, H
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68HC908GR4CP | MC68HC908GR4CP | MC68HC908GR4CP | MC68HC908GR4CP |
| Product Name | Industrial 8-bit 8.2MHz DIP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 32.8 MHz | 8 MHz | 8 MHz | |
| Supply Voltage | 4.5 to ? volts | 5.5 volts | ||
| Pin Count | 28 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |