M68HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) EPROM 56-PSDIP
MICROCONTROLLER, 8-BIT, HC05 CPU
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HC705B16NCB | MC68HC705B16NCB |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | |
| Clock Speed | 2.1 MHz | |
| RAM | 0.1760 KB |