Motorola Solutions, Inc. Industrial 8-bit Embedded Microcontroller MCU MC68HC11A8P1

Description
8-Bit MROM Microcontroller, 48-Pin PDIP, Industrial Temp Product overview: MC68HC11A8P1 from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11A8P1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MROM Microcontroller, 48-Pin PDIP, Industrial Temp Product overview: MC68HC11A8P1 from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11A8P1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 8-bit Embedded Microcontroller MCU - 685-MC68HC11A8P1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit Embedded Microcontroller MCU
685-MC68HC11A8P1
Industrial 8-bit Embedded Microcontroller MCU 685-MC68HC11A8P1
8-Bit MROM Microcontroller, 48-Pin PDIP, Industrial Temp Product overview: MC68HC11A8P1 from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11A8P1 can be used for catalog matching and distributor lookup.

8-Bit MROM Microcontroller, 48-Pin PDIP, Industrial Temp Product overview: MC68HC11A8P1 from Motorola is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11A8P1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC11A8P1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11A8P1
Microcontrollers MC68HC11A8P1
M68HC11 HC11 Microcontroller IC 8-Bit 3MHz 8KB (8K x 8) ROM 48-DIP

M68HC11 HC11 Microcontroller IC 8-Bit 3MHz 8KB (8K x 8) ROM 48-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC11A8P1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC11A8P1
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC11A8P1
MICROCONTROLLER, 8 BIT, HC11 CPU

MICROCONTROLLER, 8 BIT, HC11 CPU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC11A8P1 MC68HC11A8P1 MC68HC11A8P1
Product Name Industrial 8-bit Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 2.1 MHz 3 MHz 3 MHz
Pin Count 48
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers