Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MOTOROLA SOLUTIONS, INC.
MC68EC040FE40A --
Motorola Solutions, Inc.
MC68EC040FE40A
Description
RISC Microprocessor, 32-Bit, 40MHz, CMOS, CQFP184
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
RISC Microprocessor, 32-Bit, 40MHz, CMOS, CQFP184
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
MC68EC040FE40A
MC68EC040FE40A
RISC Microprocessor, 32-Bit, 40MHz, CMOS, CQFP184
RISC Microprocessor, 32-Bit, 40MHz, CMOS, CQFP184
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Microcontrollers (MCU)
Product Number
MC68EC040FE40A
Data Bus
32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Integrated Circuits (ICs) - Embedded - Microcontrollers
CG7679AAT
Specs
Life Cycle Stage
Last Shipments; Last Time Buy
View Details
3
suppliers
Texas Instruments
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU
CC1110F32RHHR
Specs
RAM
4 KB
Supply Voltage
2 to 3.6 volts
Serial Interface
USART, USB, I2S, UART
View Details
2
suppliers
RS Components, Ltd.
Microcontrollers
428482
Specs
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
Other; QFN
View Details
Rochester Electronics
Embedded - Microcontrollers
ADUC824BCP
Specs
Data Bus
8 Bit; 8-Bit
View Details