AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input TO-116
AND-OR/AND-OR-INVERT
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC673L | MC673L |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; OR; AND/OR/INVERT Gate | NOT; AND |
| Supply Voltage | 14V ~ 16V | |
| Output Type | Single-Ended | Single-Ended |