Motorola Solutions, Inc. Microcontrollers MC56F8167VPY

Description
56800E Core Microcontroller, 16-Bit Size, 16-Ext Bit, 120MHz PQFP160
Request a Quote Datasheet
Description
56800E Core Microcontroller, 16-Bit Size, 16-Ext Bit, 120MHz PQFP160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC56F8167VPY - Rochester Electronics
Newburyport, MA, United States
56800E Core Microcontroller, 16-Bit Size, 16-Ext Bit, 120MHz PQFP160

56800E Core Microcontroller, 16-Bit Size, 16-Ext Bit, 120MHz PQFP160

Supplier's Site Datasheet
Microcontrollers - MC56F8167VPY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8167VPY
Microcontrollers MC56F8167VPY
56800E - Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 160-LQFP (24x24)

56800E - Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 160-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F8167VPY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F8167VPY
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F8167VPY
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC56F8167VPY MC56F8167VPY MC56F8167VPY
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete Active Active
Package Type QFP; Other; LQFP160 QFP; Other; 160-LQFP Other; 160-LQFP
Clock Speed 40 MHz 40 MHz
RAM 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PIL25MCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers