AND-OR-Invert Gate, 54 Series, 4-Func, 2-Input, TTL, CDIP14
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC5454L | MC5454L |
| Product Name | Gates and Inverters | |
| Gate Type | NOT; AND; OR | AND; OR; AND/OR/INVERT Gate |
| Logic Family | TTL | |
| IC Package Type | DIP; Other; DIP14 | DIP; Other; 14-CDIP (0.300\", 7.62mm) |
| Supply Voltage | 4.5V ~ 5.5V |