Motorola Solutions, Inc. MC2126FB2

Description
MC2126 - J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDFP14
Request a Quote Datasheet
Description
MC2126 - J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDFP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC2126FB2 - Rochester Electronics
Newburyport, MA, United States
MC2126 - J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDFP14

MC2126 - J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDFP14

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Flip-Flops
Product Number MC2126FB2
Triggering Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Logic - Flip Flops - 54FCT574CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details