GATE, TTL
AND/OR/INVERT Gate Configurable 1 Circuit 10 Input (3, 2, 2, 3) Input TO-116
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC2102L | MC2102L |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND | AND; OR; AND/OR/INVERT Gate |
| Output Type | Differential | Differential |
| Supply Voltage | 4.5V ~ 6V |