Motorola Solutions, Inc. Latches MC1914L

Description
D Latch, 2-Func, 2-Bit, DTL, CDIP14
Request a Quote Datasheet
Description
D Latch, 2-Func, 2-Bit, DTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC1914L - Rochester Electronics
Newburyport, MA, United States
D Latch, 2-Func, 2-Bit, DTL, CDIP14

D Latch, 2-Func, 2-Bit, DTL, CDIP14

Supplier's Site Datasheet
Latches - MC1914L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC1914L
Latches MC1914L
Channel IC

Channel IC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC1914L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC1914L
Integrated Circuits (ICs) - Logic - Latches MC1914L
D LATCH, 2-FUNC, 2-BIT, DTL

D LATCH, 2-FUNC, 2-BIT, DTL

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC1914L MC1914L MC1914L
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; DIP14
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HCT573F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Logic - Latches - 74LVT573DB,118 - 1009612-74LVT573DB,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers
Logic - Latches - 74AC573MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221701MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details