MOTOROLA SOLUTIONS, INC.
MC1496M -- RF AND WIRELESS - RF MISC ICS AND MODULES
Motorola Solutions, Inc.
RF and Wireless - RF Misc ICs and Modules
MC1496M
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
RF and Wireless - RF Misc ICs and Modules
MC1496M
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC1496M |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Interface
Serial
Supply Voltage
3.3V; 3.6V; 5V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details