IC MCU 16BIT 20KB FLASH 48LQFP
56800 56F8xx Microcontroller IC 16-Bit 80MHz 20KB (10K x 16) FLASH 48-LQFP (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSP56F801FA80 | DSP56F801FA80 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 80 MHz | 80 MHz |
| RAM | 2 KB | 2 KB |
| ROM Type | Flash; FLASH |