Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
DIODE ZENER 10V 0.5W 5% UNIDIR
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4697 | 1N4697 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO\u2013204AH |
| RoHS Compliant | RoHS |