Motor Guard Corporation Air Filter M-723

Description
REPLACEMENT FILTER ELEMENT, SUBMICRONIC, WHITE, AIR, PACK OF FOUR. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT FILTER ELEMENT, SUBMICRONIC, WHITE, AIR, PACK OF FOUR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 23385827 - Radwell International
Willingboro, NJ, United States
Air Filter
23385827
Air Filter 23385827
REPLACEMENT FILTER ELEMENT, SUBMICRONIC, WHITE, AIR, PACK OF FOUR. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT FILTER ELEMENT, SUBMICRONIC, WHITE, AIR, PACK OF FOUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 23385827
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
92mm Fan Filter Media 30PPI - 09362-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Fan Filters - 9160079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 11.46 inch (291 mm)
View Details