Motor Guard Corporation Pneumatic Filter M-60

Description
AIR FILTER, 1/2 NPT PIPE SIZE, MAX FLOW @ 80 PSI: 100 CFM, MAXIMUM PRESSURE: 125 PSI, REMOVAL RATING (NOM.): .01 MICRON, SIZE: 5" X 7", REPLACEMENT ELEMENT: M-723. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER, 1/2 NPT PIPE SIZE, MAX FLOW @ 80 PSI: 100 CFM, MAXIMUM PRESSURE: 125 PSI, REMOVAL RATING (NOM.): .01 MICRON, SIZE: 5" X 7", REPLACEMENT ELEMENT: M-723. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 23385831 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
23385831
Pneumatic Filter 23385831
AIR FILTER, 1/2 NPT PIPE SIZE, MAX FLOW @ 80 PSI: 100 CFM, MAXIMUM PRESSURE: 125 PSI, REMOVAL RATING (NOM.): .01 MICRON, SIZE: 5" X 7", REPLACEMENT ELEMENT: M-723. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER, 1/2 NPT PIPE SIZE, MAX FLOW @ 80 PSI: 100 CFM, MAXIMUM PRESSURE: 125 PSI, REMOVAL RATING (NOM.): .01 MICRON, SIZE: 5" X 7", REPLACEMENT ELEMENT: M-723. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 23385831
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-13 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
HVAC Air Filters - 7302895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 361 SCFM (614 m³/hr)
View Details