Motech Solar Multicrystalline PV Modules IM72

Description
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in silver or black to have different aesthetic choices. Moreover, to help our American customers gain access to the U.S. market, we continually push for tax credit and rebate qualification with state agencies—these modules are currently CEC (California Energy Commission) and FSCE (Florida Solar Energy Center) listed. IM72 PV Module Product Features 72 MOTECH multicrystalline solar cells connected in series Positive power tolerance of 0~3% improves system performance Industry-leading module efficiency Designed for 600V or 1000V systems Tested up to 5400Pa for maximum load resistance Progressive Power Warranty guarantees 80.7% of rated power at 25 years Manufactured globally with world-class quality standards
Datasheet
Description
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in silver or black to have different aesthetic choices. Moreover, to help our American customers gain access to the U.S. market, we continually push for tax credit and rebate qualification with state agencies—these modules are currently CEC (California Energy Commission) and FSCE (Florida Solar Energy Center) listed. IM72 PV Module Product Features 72 MOTECH multicrystalline solar cells connected in series Positive power tolerance of 0~3% improves system performance Industry-leading module efficiency Designed for 600V or 1000V systems Tested up to 5400Pa for maximum load resistance Progressive Power Warranty guarantees 80.7% of rated power at 25 years Manufactured globally with world-class quality standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicrystalline PV Modules - IM72 - Motech Solar
Newark, DE, USA
Multicrystalline PV Modules
IM72
Multicrystalline PV Modules IM72
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in silver or black to have different aesthetic choices. Moreover, to help our American customers gain access to the U.S. market, we continually push for tax credit and rebate qualification with state agencies—these modules are currently CEC (California Energy Commission) and FSCE (Florida Solar Energy Center) listed. IM72 PV Module Product Features 72 MOTECH multicrystalline solar cells connected in series Positive power tolerance of 0~3% improves system performance Industry-leading module efficiency Designed for 600V or 1000V systems Tested up to 5400Pa for maximum load resistance Progressive Power Warranty guarantees 80.7% of rated power at 25 years Manufactured globally with world-class quality standards

Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in silver or black to have different aesthetic choices. Moreover, to help our American customers gain access to the U.S. market, we continually push for tax credit and rebate qualification with state agencies—these modules are currently CEC (California Energy Commission) and FSCE (Florida Solar Energy Center) listed.

IM72 PV Module Product Features

72 MOTECH multicrystalline solar cells connected in series

Positive power tolerance of 0~3% improves system performance

Industry-leading module efficiency

Designed for 600V or 1000V systems

Tested up to 5400Pa for maximum load resistance

Progressive Power Warranty guarantees 80.7% of rated power at 25 years

Manufactured globally with world-class quality standards

Supplier's Site Datasheet

Technical Specifications

  Motech Solar
Product Category Solar Panels
Product Number IM72
Product Name Multicrystalline PV Modules
Material Polycrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC
Power 300 to 310 watts
Efficiency 15.51 to 16.02 %
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1793740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 0.5000 watts
View Details
Specs
Material Polycrystalline Silicon
Power 225 to 335 watts
Efficiency 17.14 to 17.26 %
View Details
SunPower® Performance Series Solar 1000V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details