IC SRAM 1.152GBIT PAR 676BGA
1T-SRAM Memory IC 1.152Gbit Parallel 1.25 GHz 2.7 ns 676-BGA (27x27)
IC SRAM 1.152GBIT PAR 676BGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MSR630AGC-1512 | MSR630AGC-1512 | MSR630AGC-1512 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Data Rate | 1250 MHz | ||
| Density | 1152000 kbits | 1152000 kbits | 1152000 kbits |
| Supply Voltage | Surface Mount | 1V |