Mospec Semiconductor Corp. Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec U30D20C

Description
DIODE, ULTRAFAST, 30A, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:300A RoHS Compliant: Yes
Description
DIODE, ULTRAFAST, 30A, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:300A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec - 59M3402 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec
59M3402
Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec 59M3402
DIODE, ULTRAFAST, 30A, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:300A RoHS Compliant: Yes

DIODE, ULTRAFAST, 30A, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:300A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 59M3402
Product Name Diode, Ultrafast, 30A, To-247; Repetitive Peak Reverse Voltage Mospec
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details