ULTRAFAST RECTIFIER COMMON ANODE 15A TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Anode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:300A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 59M3401 |
| Product Name | Ultrafast Rectifier Common Anode 15A To-247; Repetitive Peak Reverse Voltage Mospec |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |
| RoHS Compliant | RoHS |
| VRRM | 200 volts |