Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJE13006 MJE13006

Description
Manufacturer: Mospec Win Source Part Number: 1223691-MJE13006 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223691-MJE13006 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE13006 - 1223691-MJE13006 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE13006
1223691-MJE13006
TRANSISTORS - Transistors (BJT) - Single - MJE13006 1223691-MJE13006
Manufacturer: Mospec Win Source Part Number: 1223691-MJE13006 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Mospec
Win Source Part Number: 1223691-MJE13006
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223691-MJE13006
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE13006
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers