Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ15025 MJ15025

Description
Manufacturer: Mospec Win Source Part Number: 1223591-MJ15025 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ21193G; NTE68; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223591-MJ15025 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ21193G; NTE68; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ15025 - 1223591-MJ15025 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15025
1223591-MJ15025
TRANSISTORS - Transistors (BJT) - Single - MJ15025 1223591-MJ15025
Manufacturer: Mospec Win Source Part Number: 1223591-MJ15025 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ21193G; NTE68; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1223591-MJ15025
Manufacturer Homepage: www.mospec.com.tw
Alternative Parts (Cross-Reference): MJ21193G; NTE68;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223591-MJ15025
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ15025
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905STRL - 100539-AUIRF4905STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
9 suppliers
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers