Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ15024 MJ15024

Description
Manufacturer: Mospec Win Source Part Number: 1223590-MJ15024 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ21196G; BUY50; 2ST5949; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Power Management
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223590-MJ15024 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ21196G; BUY50; 2ST5949; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ15024 - 1223590-MJ15024 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15024
1223590-MJ15024
TRANSISTORS - Transistors (BJT) - Single - MJ15024 1223590-MJ15024
Manufacturer: Mospec Win Source Part Number: 1223590-MJ15024 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ21196G; BUY50; 2ST5949; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Power Management

Manufacturer: Mospec
Win Source Part Number: 1223590-MJ15024
Manufacturer Homepage: www.mospec.com.tw
Alternative Parts (Cross-Reference): MJ21196G; BUY50; 2ST5949;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223590-MJ15024
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ15024
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers