Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ15016 MJ15016

Description
Manufacturer: Mospec Win Source Part Number: 1223581-MJ15016 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Motor Drive & Control, Power Management, Industrial
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223581-MJ15016 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Motor Drive & Control, Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ15016 - 1223581-MJ15016 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15016
1223581-MJ15016
TRANSISTORS - Transistors (BJT) - Single - MJ15016 1223581-MJ15016
Manufacturer: Mospec Win Source Part Number: 1223581-MJ15016 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Motor Drive & Control, Power Management, Industrial

Manufacturer: Mospec
Win Source Part Number: 1223581-MJ15016
Manufacturer Homepage: www.mospec.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Motor Drive & Control, Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223581-MJ15016
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ15016
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1.2 - 1.4 GHz, 750 Watt, 65 Volt, GaN on SiC RF Transistor - QPD1028 - Qorvo
Specs
Transistor Technology / Material 1.2 - 1.4 GHz, 750 Watt, 65 Volt, GaN on SiC RF Transistor
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers