Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ10025 MJ10025

Description
Manufacturer: Mospec Win Source Part Number: 1223545-MJ10025 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223545-MJ10025 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ10025 - 1223545-MJ10025 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ10025
1223545-MJ10025
TRANSISTORS - Transistors (BJT) - Single - MJ10025 1223545-MJ10025
Manufacturer: Mospec Win Source Part Number: 1223545-MJ10025 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1223545-MJ10025
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223545-MJ10025
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ10025
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details