Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ10016 MJ10016

Description
Manufacturer: Mospec Win Source Part Number: 1223542-MJ10016 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223542-MJ10016 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ10016 - 1223542-MJ10016 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ10016
1223542-MJ10016
TRANSISTORS - Transistors (BJT) - Single - MJ10016 1223542-MJ10016
Manufacturer: Mospec Win Source Part Number: 1223542-MJ10016 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: Mospec
Win Source Part Number: 1223542-MJ10016
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223542-MJ10016
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ10016
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details