Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ10008 MJ10008

Description
Manufacturer: Mospec Win Source Part Number: 1223538-MJ10008 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223538-MJ10008 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ10008 - 1223538-MJ10008 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ10008
1223538-MJ10008
TRANSISTORS - Transistors (BJT) - Single - MJ10008 1223538-MJ10008
Manufacturer: Mospec Win Source Part Number: 1223538-MJ10008 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1223538-MJ10008
Manufacturer Homepage: www.mospec.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223538-MJ10008
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ10008
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

650V IGBT Transistor - 279-AIGW50N65F5XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 270 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details