Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ10002 MJ10002

Description
Manufacturer: Mospec Win Source Part Number: 1223534-MJ10002 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223534-MJ10002 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ10002 - 1223534-MJ10002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ10002
1223534-MJ10002
TRANSISTORS - Transistors (BJT) - Single - MJ10002 1223534-MJ10002
Manufacturer: Mospec Win Source Part Number: 1223534-MJ10002 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1223534-MJ10002
Manufacturer Homepage: www.mospec.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223534-MJ10002
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ10002
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFN8458TR - Rochester Electronics
Specs
Package Type DUAL PQFN 5X6 8L
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers