Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ10000 MJ10000

Description
Manufacturer: Mospec Win Source Part Number: 1223532-MJ10000 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223532-MJ10000 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ10000 - 1223532-MJ10000 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ10000
1223532-MJ10000
TRANSISTORS - Transistors (BJT) - Single - MJ10000 1223532-MJ10000
Manufacturer: Mospec Win Source Part Number: 1223532-MJ10000 Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: Mospec
Win Source Part Number: 1223532-MJ10000
Manufacturer Homepage: www.mospec.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223532-MJ10000
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ10000
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details