Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - BDV65A BDV65A

Description
Manufacturer: Mospec Win Source Part Number: 1152982-BDV65A Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): SGSD100; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1152982-BDV65A Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): SGSD100; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BDV65A - 1152982-BDV65A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDV65A
1152982-BDV65A
TRANSISTORS - Transistors (BJT) - Single - BDV65A 1152982-BDV65A
Manufacturer: Mospec Win Source Part Number: 1152982-BDV65A Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): SGSD100; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1152982-BDV65A
Manufacturer Homepage: www.mospec.com.tw
Alternative Parts (Cross-Reference): SGSD100;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152982-BDV65A
Product Name TRANSISTORS - Transistors (BJT) - Single - BDV65A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers