Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - BD249C BD249C

Description
Manufacturer: Mospec Win Source Part Number: 1152582-BD249C Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1152582-BD249C Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD249C - 1152582-BD249C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD249C
1152582-BD249C
TRANSISTORS - Transistors (BJT) - Single - BD249C 1152582-BD249C
Manufacturer: Mospec Win Source Part Number: 1152582-BD249C Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1152582-BD249C
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152582-BD249C
Product Name TRANSISTORS - Transistors (BJT) - Single - BD249C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details