Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - BD249B BD249B

Description
Manufacturer: Mospec Win Source Part Number: 1152581-BD249B Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1152581-BD249B Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD249B - 1152581-BD249B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD249B
1152581-BD249B
TRANSISTORS - Transistors (BJT) - Single - BD249B 1152581-BD249B
Manufacturer: Mospec Win Source Part Number: 1152581-BD249B Manufacturer Homepage: www.mospec.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Mospec
Win Source Part Number: 1152581-BD249B
Manufacturer Homepage: www.mospec.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152581-BD249B
Product Name TRANSISTORS - Transistors (BJT) - Single - BD249B
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details