Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2SA1295 2SA1295

Description
Manufacturer: Mospec Win Source Part Number: 1124407-2SA1295 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1124407-2SA1295 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1295 - 1124407-2SA1295 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1295
1124407-2SA1295
TRANSISTORS - Transistors (BJT) - Single - 2SA1295 1124407-2SA1295
Manufacturer: Mospec Win Source Part Number: 1124407-2SA1295 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial

Manufacturer: Mospec
Win Source Part Number: 1124407-2SA1295
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124407-2SA1295
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1295
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - 63-8028 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers