Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6609 2N6609

Description
Manufacturer: Mospec Win Source Part Number: 1124176-2N6609 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1124176-2N6609 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6609 - 1124176-2N6609 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6609
1124176-2N6609
TRANSISTORS - Transistors (BJT) - Single - 2N6609 1124176-2N6609
Manufacturer: Mospec Win Source Part Number: 1124176-2N6609 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Mospec
Win Source Part Number: 1124176-2N6609
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124176-2N6609
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6609
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 996771-2PS13512E43W35222NOSA1 - Win Source Electronics
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type SOT3
View Details
4 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details